SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with supply voltages of 2.25 V to 3.63 V. The device is available in industry-standard packages: 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Thermal resistance and maximum junction temperature are specified per package. It meets Mil-Std-883F, JESD22, and MSL1 standards for mechanical robustness and solderability.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B2-33S125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |