The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and operates over industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability. The part is rated for MSL1 moisture sensitivity and has a maximum operating junction temperature of 105°C at 85°C ambient for the industrial grade. Supply voltage ranges from 2.25 V to 3.63 V, with current consumption up to 69 mA for LVPECL and 55 mA for LVDS.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B2-33E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |