The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating from a supply voltage of 2.25 V to 3.63 V. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with a phase jitter of 0.6 ps RMS over a 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates over an industrial temperature range of -40°C to +85°C and an extended commercial range of -20°C to +70°C. Compliance includes MIL-STD-883F, JESD22, and MSL1 at 260°C soldering temperature.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B1-XXE166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 166 MHz |
| Frequency Stability | 20 ppm |