The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges and is available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. Supply voltage supports 2.25 to 3.63 V, with standby current under 100 µA and start-up time under 10 ms. The device meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B1-XXE133.333300 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 20 ppm |