The SiT9120 is a standard frequency differential oscillator providing LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It operates over industrial and extended commercial temperature ranges, with frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on variant. The device supports supply voltages of 2.25 V to 3.63 V and has a ±0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B1-25S200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |