The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and has MSL1 moisture sensitivity rating. Operating supply voltage ranges from 2.25 V to 3.63 V. The part is suited for 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express applications.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D3-25S133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 50 ppm |