The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates from 2.25 V to 3.63 V, supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, and is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm surface-mount packages. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D2-XXE50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |