The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions, and achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperatures range from -40°C to +85°C for industrial use and -20°C to +70°C for extended commercial use. The device operates with supply voltages of 2.25 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D2-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |