SiTime Corporation Differential Oscillators SiT9120AC-1D1-33E50.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote Datasheet
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1D1-33E50.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1D1-33E50.000000
Differential Oscillators SiT9120AC-1D1-33E50.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1D1-33E50.000000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 50 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
Oscillators - CS00112AC-J4-18S-7.500000G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details