SiTime Corporation Oscillators - SIT9120AC-1C3-33E25.000000Y SIT9120AC-1C3-33E25.000000Y

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984667-SIT9120AC-1C3 -33E25.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984667-SIT9120AC-1C3 -33E25.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT9120AC-1C3-33E25.000000Y - 984667-SIT9120AC-1C3-33E25.000000Y - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9120AC-1C3-33E25.000000Y
984667-SIT9120AC-1C3-33E25.000000Y
Oscillators - SIT9120AC-1C3-33E25.000000Y 984667-SIT9120AC-1C3-33E25.000000Y
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984667-SIT9120AC-1C3 -33E25.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984667-SIT9120AC-1C3-33E25.000000Y
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 984667-SIT9120AC-1C3-33E25.000000Y
Product Name Oscillators - SIT9120AC-1C3-33E25.000000Y
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillators - XC234-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details