Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB LMC555CMMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 104509-LMC555CMMX/NO PB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 104509-LMC555CMMX/NO PB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - 104509-LMC555CMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB
104509-LMC555CMMX/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB 104509-LMC555CMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 104509-LMC555CMMX/NO PB Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 104509-LMC555CMMX/NOPB
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Signal Processing

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CMMX/NOPB
Programmable Timers and Oscillators LMC555CMMX/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CMMX/NOPB
Programmable Timers and Oscillators LMC555CMMX/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

555 Type, Timer/Oscillator (Single) IC 3MHz 8-VSSOP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CMMX/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555CMMX/NOPB
IC OSC SINGLE TIMER 3MHZ 8VSSOP

IC OSC SINGLE TIMER 3MHZ 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 104509-LMC555CMMX/NOPB LMC555CMMX/NOPB LMC555CMMX/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BBA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers