The JTOS-1550+ is a surface mount voltage controlled oscillator covering 1150 to 1550 MHz with linear tuning characteristics of 20-45 MHz/V typical, and a typical output power of +9.0 dBm. It operates over a temperature range of -55°C to 85°C, requires a supply voltage up to 12 V, and has a phase noise of -142 dBc/Hz at 1 MHz offset. The device is housed in a BK377 case with dimensions of 12.83 x 20.32 x 13.34 mm and features a 14-pin layout with grounding on 11 pins. It is RoHS compliant and rated for 50 ohm systems.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | JTOS-1550+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |