The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, ±10 ppm frequency stability, and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Supply voltage ranges from 2.25 to 3.63 V, with start-up and resume times between 6 and 10 ms. The device meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C3-25E74.175824 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 74.18 MHz |
| Frequency Stability | 50 ppm |