The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, with frequencies from 25 MHz to 212.5 MHz, frequency stability as low as ±10 ppm, and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates within industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, with power consumption of up to 69 mA for LVPECL and 55 mA for LVDS. The device meets MIL-STD-883F and JESD22 reliability standards and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-33E166.666666 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 25 ppm |