SiTime Corporation Differential Oscillators SiT9120AC-1C1-33E166.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating from a 2.25 V to 3.63 V supply. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. RMS phase jitter is specified at 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The part includes features such as 6 ms start-up and resume times and low standby current of 100 μA.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating from a 2.25 V to 3.63 V supply. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. RMS phase jitter is specified at 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The part includes features such as 6 ms start-up and resume times and low standby current of 100 μA.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1C1-33E166.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1C1-33E166.000000
Differential Oscillators SiT9120AC-1C1-33E166.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1C1-33E166.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 166 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details