SiTime Corporation Differential Oscillators SiT9120AC-1B3-XXE166.666000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a differential oscillator offeringLVPECL and LVDS output signaling with 31 standard frequencies from 25 MHz to 212.5 MHz, and a phase jitter of 0.6 ps RMS over 12 kHz to 20 MHz. It operates with supply voltages of 2.25 V to 3.63 V, with frequency stability options from ±10 ppm to ±50 ppm over the industrial temperature range of −40 °C to +85 °C. Available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, the device complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a differential oscillator offeringLVPECL and LVDS output signaling with 31 standard frequencies from 25 MHz to 212.5 MHz, and a phase jitter of 0.6 ps RMS over 12 kHz to 20 MHz. It operates with supply voltages of 2.25 V to 3.63 V, with frequency stability options from ±10 ppm to ±50 ppm over the industrial temperature range of −40 °C to +85 °C. Available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, the device complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1B3-XXE166.666000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1B3-XXE166.666000
Differential Oscillators SiT9120AC-1B3-XXE166.666000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1B3-XXE166.666000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 167 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30158-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details