SiTime Corporation Differential Oscillators SiT9120AC-1B2-33S150.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It features frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 2.25 to 3.63 V, with start-up and resume times under 10 ms. The part meets MIL-STD-883F, JESD22, and MSL1 at 260 °C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It features frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 2.25 to 3.63 V, with start-up and resume times under 10 ms. The part meets MIL-STD-883F, JESD22, and MSL1 at 260 °C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1B2-33S150.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1B2-33S150.000000
Differential Oscillators SiT9120AC-1B2-33S150.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1B2-33S150.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 150 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details