The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm, and integrates to a maximum RMS phase jitter of 0.85 ps over 12 kHz to 20 MHz bandwidth. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it operates with supply voltages of 2.25 to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B2-33E133.330000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |