The SiT9120 is a differential oscillator offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz, achieving 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm to ±50 ppm. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with supply voltages of 2.25 V to 3.63 V. The device is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B1-33E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 20 ppm |