The SiT9045 is a programmable EMI reduction oscillator covering 1 to 150 MHz with LVCMOS output, designed for high-reliability applications requiring tight stability and low power. It operates over an extended temperature range of -55°C to 125°C and meets AEC-Q100 Grade 1 qualification. The device supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular, Hershey-kiss, or random modulation profiles. It offers eight programmable rise/fall time options from 0.25 to 40 ns and has an acceleration sensitivity of 0.1 ppb/g. Available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², it consumes 6.6 mA typical at 1.8 V and is pin-to-pin compatible with quartz XOs. The part is RoHS and REACH compliant, with Pb-free and halogen-free termination.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9045AIR23H33DAA54.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |