The SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and high-reliability applications. It offers programmable spread spectrum modulation with center spread options from ±0.125% to ±2% and down spread from -0.25% to -4%, in 0.125% or 0.25% steps, and supports triangular, Hershey-kiss, or random spread profiles. The device provides eight programmable rise/fall times from 0.25 to 40 ns for EMI control and operates over an extended temperature range of -55°C to 125°C. It achieves frequency stability as tight as ±25 ppm and consumes 6.6 mA typical at 1.8 V. Available in industry-standard QFN packages of 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm², it is a pin-to-pin replacement for quartz oscillators. The part is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, with an acceleration sensitivity of 0.1 ppb/g.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9045AI-13-33SBA54.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |