SiTime Corporation Spread Spectrum Ruggedized Oscillators SiT9045AE-22-33NAA12.000000

Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9045AE-22-33NAA12.000000 is a 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and rugged applications. It operates over an extended temperature range of -55°C to 125°C, meets AEC-Q100 Grade 1 qualification, and offers spread spectrum modulation with center spread options up to ±2% in 0.125% steps. The device is available in industry-standard QFN packages including 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm², consumes 6.6 mA typical at 1.8 V, and provides frequency stability as low as ±25 ppm. It features programmable rise/fall times from 0.25 to 40 ns, acceleration sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

SiT9045AE-22-33NAA12.000000 is a 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and rugged applications. It operates over an extended temperature range of -55°C to 125°C, meets AEC-Q100 Grade 1 qualification, and offers spread spectrum modulation with center spread options up to ±2% in 0.125% steps. The device is available in industry-standard QFN packages including 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm², consumes 6.6 mA typical at 1.8 V, and provides frequency stability as low as ±25 ppm. It features programmable rise/fall times from 0.25 to 40 ns, acceleration sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Ruggedized Oscillators - SiT9045AE-22-33NAA12.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Ruggedized Oscillators
SiT9045AE-22-33NAA12.000000
Spread Spectrum Ruggedized Oscillators SiT9045AE-22-33NAA12.000000
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9045AE-22-33NAA12.000000
Product Name Spread Spectrum Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details