SiTime Corporation Spread Spectrum Ruggedized Oscillators SIT9045AA-23-33S-A100.000000

Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Description
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9045 is an AEC-Q100 qualified, programmable oscillator for frequencies from 1 to 150 MHz, designed for EMI reduction in automotive and industrial applications. It features spread spectrum modulation with center or down spread options in 0.125% or 0.25% steps, triangular, Hershey-kiss, or random profiles, and eight programmable rise/fall times from 0.25 to 40 ns. The device operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±25 ppm. It provides LVCMOS output with supply voltages ranging from 1.62 V to 3.63 V, consuming 6.6 mA typical at 1.8 V. The oscillator is offered in industry-standard QFN packages of 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm², and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Pin 1 supports standby, output enable, or spread disable modes, with a 10 ms startup time and 215 ns enable/disable latency.

Datasheet Summary
Powered by GS/AI

The SiT9045 is an AEC-Q100 qualified, programmable oscillator for frequencies from 1 to 150 MHz, designed for EMI reduction in automotive and industrial applications. It features spread spectrum modulation with center or down spread options in 0.125% or 0.25% steps, triangular, Hershey-kiss, or random profiles, and eight programmable rise/fall times from 0.25 to 40 ns. The device operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±25 ppm. It provides LVCMOS output with supply voltages ranging from 1.62 V to 3.63 V, consuming 6.6 mA typical at 1.8 V. The oscillator is offered in industry-standard QFN packages of 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm², and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Pin 1 supports standby, output enable, or spread disable modes, with a 10 ms startup time and 215 ns enable/disable latency.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Ruggedized Oscillators - SIT9045AA-23-33S-A100.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Ruggedized Oscillators
SIT9045AA-23-33S-A100.000000
Spread Spectrum Ruggedized Oscillators SIT9045AA-23-33S-A100.000000
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9045AA-23-33S-A100.000000
Product Name Spread Spectrum Ruggedized Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details