SiTime Corporation Automotive & High Temp Oscillators SIT9025AEE21D30EA10.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, programmable oscillator providing frequencies from 1 to 150 MHz with spread spectrum EMI reduction. It features LVCMOS output, supports center and down spread options with step sizes down to ±0.125%, and offers selectable spread profiles including triangular, Hershey-kiss, and random. The device operates over an extended temperature range of -55°C to 125°C, with frequency stability as tight as ±25 ppm, and consumes 6.6 mA typical at 1.8 V. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, programmable oscillator providing frequencies from 1 to 150 MHz with spread spectrum EMI reduction. It features LVCMOS output, supports center and down spread options with step sizes down to ±0.125%, and offers selectable spread profiles including triangular, Hershey-kiss, and random. The device operates over an extended temperature range of -55°C to 125°C, with frequency stability as tight as ±25 ppm, and consumes 6.6 mA typical at 1.8 V. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9025AEE21D30EA10.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9025AEE21D30EA10.000000
Automotive & High Temp Oscillators SIT9025AEE21D30EA10.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9025AEE21D30EA10.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AC-H5-DCC-32.768E - 895132-SIT1533AC-H5-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers