SiTime Corporation Automotive & High Temp Oscillators SiT9025AE-23-33EB24.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², and operates over an extended temperature range of -55°C to 125°C. The device supports programmable spread spectrum modulation with center spread from ±0.125% to ±2% or down spread from -0.25% to -4%, in 0.125% or 0.25% steps, and offers triangular, Hershey-kiss, or random modulation profiles. Frequency stability is as low as ±25 ppm, with a typical current consumption of 6.6 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions, and the oscillator is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm², and operates over an extended temperature range of -55°C to 125°C. The device supports programmable spread spectrum modulation with center spread from ±0.125% to ±2% or down spread from -0.25% to -4%, in 0.125% or 0.25% steps, and offers triangular, Hershey-kiss, or random modulation profiles. Frequency stability is as low as ±25 ppm, with a typical current consumption of 6.6 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions, and the oscillator is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT9025AE-23-33EB24.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT9025AE-23-33EB24.000000
Automotive & High Temp Oscillators SiT9025AE-23-33EB24.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AE-23-33EB24.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details