SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, in selectable triangular, Hershey-kiss, or random profiles. Rise and fall times are programmable across 8 options from 0.25 to 40 ns. Operating temperature ranges from -55°C to 125°C for extended Grade 1, with supply voltages from 1.62 V to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 148.5 MHz. Frequency stability is ±25 ppm inclusive of initial tolerance, aging, and temperature variation. Pin 1 supports standby, output enable, or spread disable modes. The device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AAL22-18EA150.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |