The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with EMI reduction features, including programmable spread spectrum and adjustable rise/fall times. It operates over an extended temperature range of -55°C to 125°C and supports supply voltages of 1.62 V to 3.63 V in multiple configurations. Typical current consumption is 6.6 mA at 1.8 V and 148.5 MHz. Frequency stability is ±25 ppm, with a ±20 ppm option available on request. The device comes in industry-standard QFN packages: 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². Pin 1 supports standby, output enable, or spread disable modes. RoHS and REACH compliant, it is designed as a pin-to-pin replacement for quartz-based XOs.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AAF21H18DA25.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |