The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C, with frequency stability as low as ±25 ppm and power consumption of 6.6 mA typical at 1.8 V. It supports configurable spread spectrum modulation with center spread up to ±2% or down spread to -4%, and offers programmable rise/fall times from 0.25 to 40 ns. The part is RoHS and REACH compliant, and is a pin-to-pin replacement for quartz-based XOs.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AAF11H18ED25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |