SiTime Corporation Automotive & High Temp Oscillators SiT9025AAB11H18DA25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output for automotive applications. It supports programmable spread spectrum modulation with center or down spread up to ±2% or -4%, and offers triangular, Hershey-kiss, or random modulation profiles. Rise/fall times are selectable from 0.25 to 40 ns. Operates from 1.62 V to 3.63 V, drawing 6.6 mA typical current at 1.8 V. Frequency stability is ±25 ppm. Available in 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm² QFN packages. Complies with AEC-Q100 Grade 1 for -55°C to 125°C operation, and meets MIL-STD-883F and JESD22 environmental standards. RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output for automotive applications. It supports programmable spread spectrum modulation with center or down spread up to ±2% or -4%, and offers triangular, Hershey-kiss, or random modulation profiles. Rise/fall times are selectable from 0.25 to 40 ns. Operates from 1.62 V to 3.63 V, drawing 6.6 mA typical current at 1.8 V. Frequency stability is ±25 ppm. Available in 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm² QFN packages. Complies with AEC-Q100 Grade 1 for -55°C to 125°C operation, and meets MIL-STD-883F and JESD22 environmental standards. RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT9025AAB11H18DA25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT9025AAB11H18DA25.000000
Automotive & High Temp Oscillators SiT9025AAB11H18DA25.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AAB11H18DA25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details