The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread options from ±0.125% to ±2% and down spread from -0.25% to -4%, in triangular, Hershey-kiss, or random profiles, along with programmable rise/fall times from 0.25 to 40 ns. Operating temperature ranges extend from -55°C to 125°C, with frequency stability as low as ±25 ppm and typical current consumption of 6.6 mA at 1.8 V. It is a pin-to-pin replacement for quartz-based XOs, RoHS and REACH compliant, and operates from supply voltages of 1.62 V to 3.63 V across multiple ranges.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AAA13-18SO100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |