The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum technology for EMI reduction, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It operates over an extended temperature range of -55°C to 125°C and supports supply voltages of 1.62 to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 148.5 MHz. Frequency stability is ±25 ppm, with an option for ±20 ppm. Pin 1 supports standby, output enable, or spread disable modes. The device is RoHS and REACH compliant and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9025AA-73-18EB74.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |