SiTime Corporation MHz Oscillators SiT9025AA-72-18E-25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications. It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.125% or 0.25% steps, with triangular, Hershey-kiss, or random modulation profiles. Rise and fall times are programmable across eight options from 0.25 to 40 ns. The device operates over an extended temperature range of -55°C to 125°C, with frequency stability of ±25 ppm inclusive of aging and temperature variation. It draws 6.6 mA typical at 1.8 V and 7.9 mA typical at 2.5 V to 3.3 V under no-load conditions. The oscillator is available in industry-standard QFN packages measuring 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm². Pin 1 supports standby, output enable, or spread disable functions. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications. It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.125% or 0.25% steps, with triangular, Hershey-kiss, or random modulation profiles. Rise and fall times are programmable across eight options from 0.25 to 40 ns. The device operates over an extended temperature range of -55°C to 125°C, with frequency stability of ±25 ppm inclusive of aging and temperature variation. It draws 6.6 mA typical at 1.8 V and 7.9 mA typical at 2.5 V to 3.3 V under no-load conditions. The oscillator is available in industry-standard QFN packages measuring 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm². Pin 1 supports standby, output enable, or spread disable functions. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT9025AA-72-18E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AA-72-18E-25.000000
Product Name MHz Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details