SiTime Corporation Automotive & High Temp Oscillators SiT9025A-13-0002

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random modulation profiles. Frequency stability is ±25 ppm, with an extended operating temperature range of -55°C to 125°C. Power consumption is 6.6 mA typical at 1.8 V, and input pin functions include output enable, standby, or spread disable. RoHS and REACH compliant, with 100% pin-to-pin compatibility to quartz-based XOs.

Datasheet Summary
Powered by GS/AI

SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random modulation profiles. Frequency stability is ±25 ppm, with an extended operating temperature range of -55°C to 125°C. Power consumption is 6.6 mA typical at 1.8 V, and input pin functions include output enable, standby, or spread disable. RoHS and REACH compliant, with 100% pin-to-pin compatibility to quartz-based XOs.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT9025A-13-0002 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT9025A-13-0002
Automotive & High Temp Oscillators SiT9025A-13-0002
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025A-13-0002
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details