The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, supports programmable rise/fall times from 0.25 to 40 ns, and consumes 4.0 mA typical at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions, with a 5 ms startup time and low standby current. The device complies with RoHS, REACH, and MIL-STD-883F standards and is Pb-free, halogen-free, and antimony-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIR23H33EP8.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |