The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% in 0.125% steps and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over -40°C to 85°C, with a 5 ms startup time and low power consumption of 4.0 mA typical at 1.8 V. It offers programmable rise/fall times from 0.25 to 40 ns, pin1 functions for standby/output enable/spread disable, and is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XOs.
1 to 141 MHz, Spread-spectrum Oscillator
MEMS OSC XO 100.0000MHZ LVCMOS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9005AIF72D33DB100.000000 | 1473-SIT9005AIF72D33DB100.000000-ND |
| Product Name | Spread Spectrum Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |