SiTime Corporation Spread Spectrum Oscillators SiT9005AIA23-33EF25.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with programmable spread spectrum and rise/fall time options. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm² and operates over a temperature range of -40°C to 85°C. The device offers frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable modes. It meets RoHS, REACH, and MSL1 moisture sensitivity standards, and complies with MIL-STD-883F and JESD22 environmental tests.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with programmable spread spectrum and rise/fall time options. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm² and operates over a temperature range of -40°C to 85°C. The device offers frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable modes. It meets RoHS, REACH, and MSL1 moisture sensitivity standards, and complies with MIL-STD-883F and JESD22 environmental tests.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AIA23-33EF25.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AIA23-33EF25.000000
Spread Spectrum Oscillators SiT9005AIA23-33EF25.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AIA23-33EF25.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1537-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details