The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum functionality for EMI reduction, offering selectable spread profiles and programmable rise/fall times. It is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², with SOT23-5 available on request. Operating over -40°C to 85°C, it provides frequency stability as tight as ±20 ppm and consumes 4.0 mA typical at 1.8 V. The device supports spread modulation rates of 31.25 kHz with center or down spread options from ±0.125% to ±2% or -0.25% to -4%, and features a 5 ms startup time. It is pin-compatible with quartz XO implementations and complies with RoHS, REACH, and MSL1 Moisture Sensitivity Level standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AI-71G18EB25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |