The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns and has a frequency stability of ±20 ppm over -40°C to 85°C. The device operates from 1.62 to 3.63 V, drawing 4.0 mA typical at 1.8 V, and features a 5 ms startup time. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², with RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-71-18EA10.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |