The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation and programmable rise/fall times. It is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. The device supports operating temperatures from -40°C to 85°C, offers frequency stability as tight as ±20 ppm, and consumes 4.0 mA typical at 1.8 V. It features pin-configurable standby, output enable, or spread disable modes, a 5 ms startup time, and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-23-33EB100.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |