SiTime Corporation Spread Spectrum Oscillators SiT9005AI-23-18DA25.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation in center or down spread modes, triangular or Hershey-kiss profiles, and programmable rise/fall times from 0.25 to 40 ns. It supports pin-to-pin replacement of quartz XOs in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. Operating over -40°C to 85°C, it offers frequency stability of ±20 ppm, supply voltage range of 1.62 to 3.63 V, and typical current consumption of 4.0 mA at 1.8 V. It includes standby and output enable functions, a 5 ms startup time, and complies with RoHS, REACH, and MIL-STD-883 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation in center or down spread modes, triangular or Hershey-kiss profiles, and programmable rise/fall times from 0.25 to 40 ns. It supports pin-to-pin replacement of quartz XOs in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. Operating over -40°C to 85°C, it offers frequency stability of ±20 ppm, supply voltage range of 1.62 to 3.63 V, and typical current consumption of 4.0 mA at 1.8 V. It includes standby and output enable functions, a 5 ms startup time, and complies with RoHS, REACH, and MIL-STD-883 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-23-18DA25.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-23-18DA25.000000
Spread Spectrum Oscillators SiT9005AI-23-18DA25.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-23-18DA25.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details