The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with spread spectrum options including center and down spread profiles. It supports operating temperatures from -40°C to 85°C and offers frequency stability as tight as ±20 ppm. The device operates on supply voltages of 1.62 V to 3.63 V with a typical current consumption of 4.0 mA at 1.8 V. It features programmable rise/fall times from 0.25 to 40 ns and includes pin1 functionality for standby, output enable, or spread disable. Package options include QFN 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². The oscillator provides a 5 ms startup time and meets RoHS, REACH, and MSL1 standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AI-22-33EA36.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |