The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, operates at supply voltages from 1.62 V to 3.63 V, and consumes 4.0 mA typical at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns and provides multiple spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread with triangular or Hershey-kiss profiles. It features fast 5 ms startup, pin-controllable output enable or standby modes, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-13-33DB25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |