SiTime Corporation Spread Spectrum Oscillators SiT9005AI-12H33SD40.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over the industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. The device supports center spread from ±0.125% to ±2% and down spread up to -4%, with triangular or Hershey-kiss modulation profiles. It includes pin1 functionality for standby, output enable, or spread disable, and has a startup time of 5 ms. RoHS and REACH compliant, it is a pin-to-pin replacement for quartz-based XOs.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over the industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. The device supports center spread from ±0.125% to ±2% and down spread up to -4%, with triangular or Hershey-kiss modulation profiles. It includes pin1 functionality for standby, output enable, or spread disable, and has a startup time of 5 ms. RoHS and REACH compliant, it is a pin-to-pin replacement for quartz-based XOs.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-12H33SD40.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-12H33SD40.000000
Spread Spectrum Oscillators SiT9005AI-12H33SD40.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-12H33SD40.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details