The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center and down spread options up to ±2% and ±4% respectively, triangular or Hershey-kiss modulation profiles, and programmable rise/fall times from 0.25 to 40 ns. It operates over a temperature range of -40°C to 85°C with frequency stability of ±20 ppm, consumes 4.0 mA typical at 1.8 V, and has a 5 ms startup time. The device is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm², and is RoHS and REACH compliant. Pin 1 supports standby, output enable, or spread disable functionality. The part is a drop-in replacement for quartz XO's with excellent total frequency stability and low jitter.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACT23H30ED70.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |