The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers center spread from ±0.125% to ±2% in 0.125% steps and down spread to −4% in 0.25% steps, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of −40°C to 85°C. It operates from 1.62 V to 3.63 V, draws 4.0 mA typical at 1.8 V, and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functions. The device is RoHS and REACH compliant, with MSL1 moisture sensitivity and compliance to MIL-STD-883F and JESD22 standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACL13-33NP16.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |