The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, featuring triangular or Hershey-kiss modulation profiles and programmable rise/fall times from 0.25 to 40 ns. It operates with supply voltages from 1.62 V to 3.63 V, drawing 4.0 mA typical current at 1.8 V. Frequency stability is ±20 ppm over -40°C to 85°C, and startup time is 5 ms. Available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 also available by request. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. Pin 1 supports standby, output enable, or spread disable modes, and the device meets MIL-STD-883F and JESD22 environmental standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AC-72H25SH25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |