SiTime Corporation Spread Spectrum Oscillators SiT9005AC-71-33EA33.300000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, supports programmable rise/fall times from 0.25 to 40 ns, and consumes 4.0 mA typical at 1.8 V. It offers center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Pin 1 supports standby, output enable, or spread disable modes. Startup time is 5 ms, and it meets MIL-STD-883F, JESD22, and MSL1 solderability requirements. RoHS, REACH, and halogen-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, supports programmable rise/fall times from 0.25 to 40 ns, and consumes 4.0 mA typical at 1.8 V. It offers center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Pin 1 supports standby, output enable, or spread disable modes. Startup time is 5 ms, and it meets MIL-STD-883F, JESD22, and MSL1 solderability requirements. RoHS, REACH, and halogen-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AC-71-33EA33.300000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AC-71-33EA33.300000
Spread Spectrum Oscillators SiT9005AC-71-33EA33.300000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AC-71-33EA33.300000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details