The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering triangular or Hershey-kiss modulation profiles and programmable rise/fall times from 0.25 to 40 ns. It supports frequency accuracy to six decimal places and is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². Operation is specified from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device consumes 4.0 mA typical at 1.8 V and features a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functions. RoHS and REACH compliant with Pb-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AC-21HXXEA110.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |