SiTime Corporation Spread Spectrum Oscillators SiT9005AC-13-33DD27.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with spread spectrum options, operating from -40°C to 85°C and consuming 4.0 mA typical at 1.8 V. It supports center spread from ±0.125% to ±2% and down spread to -4% in 0.25% steps, with triangular or Hershey-kiss modulation profiles. The device offers programmable rise/fall times from 0.25 to 40 ns and has a startup time of 5 ms. It is available in industry-standard QFN packages: 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², and is RoHS and REACH compliant. Frequency stability is as low as ±20 ppm over temperature and aging. The part is a pin-to-pin replacement for quartz-based XOs with standby, output enable, and spread disable functions via Pin 1.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with spread spectrum options, operating from -40°C to 85°C and consuming 4.0 mA typical at 1.8 V. It supports center spread from ±0.125% to ±2% and down spread to -4% in 0.25% steps, with triangular or Hershey-kiss modulation profiles. The device offers programmable rise/fall times from 0.25 to 40 ns and has a startup time of 5 ms. It is available in industry-standard QFN packages: 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², and is RoHS and REACH compliant. Frequency stability is as low as ±20 ppm over temperature and aging. The part is a pin-to-pin replacement for quartz-based XOs with standby, output enable, and spread disable functions via Pin 1.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AC-13-33DD27.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AC-13-33DD27.000000
Spread Spectrum Oscillators SiT9005AC-13-33DD27.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AC-13-33DD27.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0007.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0070 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers