The SiT8945B is a ruggedized LVCMOS/LVTTL oscillator designed for applications requiring high stability and low power consumption, with a frequency range of 115.2 to 137 MHz. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over extended temperature ranges of -55 to 125°C, is AEC-Q100 qualified for automotive use, and offers frequency stability as low as ±20 ppm. It consumes 3.8 mA typical at 1.8 V and supports supply voltages from 1.62 to 3.63 V. The oscillator features acceleration sensitivity of 0.1 ppb/g, RoHS and REACH compliance, and meets MIL-STD-883 for mechanical shock and vibration ruggedness.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8945BMA21-18EA125.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |